Sandvik AB Drill Bit 018614

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER #14 DRILL DIAMETER - DECIMAL .182 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18P MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER #14 DRILL DIAMETER - DECIMAL .182 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018614 - Sandvik AB
Sandviken, Sweden
Drill Bit
018614
Drill Bit 018614
" JOBBERS LENGTH TYPE HSS MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER #14 DRILL DIAMETER - DECIMAL .182 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18P MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 3-3/8 INCH OVERALL LENGTH
  • 2-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #14
  • DRILL DIAMETER - DECIMAL .182
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018614
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #14
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bits - 213714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.146 inch (3.7 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details