Sandvik AB Drill Bit 018524

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 3-1/8 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER #24 DRILL DIAMETER - DECIMAL .152 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18H MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 3-1/8 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER #24 DRILL DIAMETER - DECIMAL .152 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18H MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018524 - Sandvik AB
Sandviken, Sweden
Drill Bit
018524
Drill Bit 018524
" JOBBERS LENGTH TYPE HSS MATERIAL 3-1/8 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER #24 DRILL DIAMETER - DECIMAL .152 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18H MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 3-1/8 INCH OVERALL LENGTH
  • 2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • FAST SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #24
  • DRILL DIAMETER - DECIMAL .152
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18H MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018524
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #24
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Hole Saw Arbor - 31650 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.250 inch (6.3 mm)
View Details
1 X 1 X 4 X 7 - 2F RH CARBIDE - 0235T01640007 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details