Sandvik AB Drill Bit 018345

Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD NAS 907 TYPE J CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITAT COATING BRONZE OXIDE FINISH DRILL DIAMETER #45 DRILL DIAMETER - DECIMAL .082 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18CO MODEL "
Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD NAS 907 TYPE J CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITAT COATING BRONZE OXIDE FINISH DRILL DIAMETER #45 DRILL DIAMETER - DECIMAL .082 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18CO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018345 - Sandvik AB
Sandviken, Sweden
Drill Bit
018345
Drill Bit 018345
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD NAS 907 TYPE J CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITAT COATING BRONZE OXIDE FINISH DRILL DIAMETER #45 DRILL DIAMETER - DECIMAL .082 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18CO MODEL "

"

  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 2-1/8 INCH OVERALL LENGTH
  • 1-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD NAS 907 TYPE J
  • CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSITIC STAINLESS STEEL, PRECIPITAT
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #45
  • DRILL DIAMETER - DECIMAL .082
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18CO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018345
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #45
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216353 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.504 inch (89.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 172637 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 14.96 inch (380 mm)
Material Hardened Steel
# of Pieces 1
View Details
Hole Saw - 31522 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details