Sandvik AB Drill Bit 018310

Description
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER #10 DRILL DIAMETER - DECIMAL .1935 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18CO MODEL
Description
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER #10 DRILL DIAMETER - DECIMAL .1935 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018310 - Sandvik AB
Sandviken, Sweden
Drill Bit
018310
Drill Bit 018310
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER #10 DRILL DIAMETER - DECIMAL .1935 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18CO MODEL
  • JOBBERS LENGTH SPLIT POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 3-5/8 INCH OVERALL LENGTH
  • 2-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE J
  • COATING BRIGHT FINISHED DIAMETER
  • DRILL DIAMETER #10
  • DRILL DIAMETER - DECIMAL .1935
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018310
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #10
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53444 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details
3/4 X 3/4 X 4 X 7 - 2F RH CARBIDE - 0235T01240007 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details