Sandvik AB Drill Bit 018241

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-3/8 INCH OVERALL LENGTH 1-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER #41 DRILL DIAMETER - DECIMAL .096 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18B MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-3/8 INCH OVERALL LENGTH 1-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER #41 DRILL DIAMETER - DECIMAL .096 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18B MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018241 - Sandvik AB
Sandviken, Sweden
Drill Bit
018241
Drill Bit 018241
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-3/8 INCH OVERALL LENGTH 1-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER #41 DRILL DIAMETER - DECIMAL .096 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18B MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 2-3/8 INCH OVERALL LENGTH
  • 1-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE B
  • CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL
  • DRILL DIAMETER #41
  • DRILL DIAMETER - DECIMAL .096
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18B MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018241
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #41
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239919 - RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Auger Drill Bit - 53404 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.875 inch (22.2 mm)
View Details
2 suppliers
1/2 X 1/2 X 1-1/2 X 6 - 2F RH CARB. - 0224T60815006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details