Sandvik AB Drill Bit 018239

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-3/8 INCH OVERALL LENGTH 1-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER #39 DRILL DIAMETER - DECIMAL .0995 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18B MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-3/8 INCH OVERALL LENGTH 1-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER #39 DRILL DIAMETER - DECIMAL .0995 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18B MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018239 - Sandvik AB
Sandviken, Sweden
Drill Bit
018239
Drill Bit 018239
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-3/8 INCH OVERALL LENGTH 1-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER #39 DRILL DIAMETER - DECIMAL .0995 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18B MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 2-3/8 INCH OVERALL LENGTH
  • 1-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE B
  • CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL
  • DRILL DIAMETER #39
  • DRILL DIAMETER - DECIMAL .0995
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18B MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018239
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #39
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Drill Bits - 214975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 2.60 inch (66 mm)
Material High Speed Steel; Hss
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details
Round Shank Drill Bits for Thin Gauge Material and Sheet Metal - SST+ 135° Stub, Wire Gauge - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Cutting Application Stainless; Steel; Non-ferrous Metal
View Details