Sandvik AB Drill Bit 018221

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER #21 DRILL DIAMETER - DECIMAL .159 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18B MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER #21 DRILL DIAMETER - DECIMAL .159 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18B MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018221 - Sandvik AB
Sandviken, Sweden
Drill Bit
018221
Drill Bit 018221
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER #21 DRILL DIAMETER - DECIMAL .159 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18B MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 3-1/4 INCH OVERALL LENGTH
  • 2-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE B
  • CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL
  • DRILL DIAMETER #21
  • DRILL DIAMETER - DECIMAL .159
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18B MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018221
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #21
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bit - 53106 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.156 inch (4.0 mm)
View Details
2 suppliers
5/8 X 5/8 X 1-1/4 X 3-1/2 - 2F RH BALL END CARBIDE - 0235T010125035B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details