Sandvik AB Drill Bit 018149

Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER #49 DRILL DIAMETER - DECIMAL .073 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18A MODEL
Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER #49 DRILL DIAMETER - DECIMAL .073 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18A MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018149 - Sandvik AB
Sandviken, Sweden
Drill Bit
018149
Drill Bit 018149
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER #49 DRILL DIAMETER - DECIMAL .073 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18A MODEL
  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 2 INCH OVERALL LENGTH
  • 1 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD NAS 907 TYPE A
  • CUT MATERIAL MILD STEEL
  • DRILL DIAMETER #49
  • DRILL DIAMETER - DECIMAL .073
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18A MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018149
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #49
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Solid Carbid Drills - CoroDrill R840 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/4
Ryobi Technologies, Inc.
Specs
Product Drill
View Details