Sandvik AB Drill Bit 018115

Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER #15 DRILL DIAMETER - DECIMAL .18 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18A MODEL
Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER #15 DRILL DIAMETER - DECIMAL .18 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18A MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018115 - Sandvik AB
Sandviken, Sweden
Drill Bit
018115
Drill Bit 018115
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER #15 DRILL DIAMETER - DECIMAL .18 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18A MODEL
  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 3-3/8 INCH OVERALL LENGTH
  • 2-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE A
  • CUT MATERIAL MILD STEEL
  • DRILL DIAMETER #15
  • DRILL DIAMETER - DECIMAL .18
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18A MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018115
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #15
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Hole Saw Arbor - 31650 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.250 inch (6.3 mm)
View Details
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 3F RH - 0314T60605004.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details