Sandvik AB Drill Bit 018105

Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER #5 DRILL DIAMETER - DECIMAL .2055 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18A MODEL
Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER #5 DRILL DIAMETER - DECIMAL .2055 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18A MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018105 - Sandvik AB
Sandviken, Sweden
Drill Bit
018105
Drill Bit 018105
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER #5 DRILL DIAMETER - DECIMAL .2055 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18A MODEL
  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 2-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE A
  • CUT MATERIAL MILD STEEL
  • DRILL DIAMETER #5
  • DRILL DIAMETER - DECIMAL .2055
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18A MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018105
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #5
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.016 inch (0.4 mm)
Shank 0.125 inch (3.2 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bit - 53117 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.328 inch (8.3 mm)
View Details
2 suppliers
3/16 X 3/16 X 9/16 X 2 - 3F RH CARB - 0314T00356252 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details