Sandvik AB Drill Bit 018075

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 1 INCH OVERALL LENGTH 1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #75 DRILL DIAMETER - DECIMAL .021 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 1 INCH OVERALL LENGTH 1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #75 DRILL DIAMETER - DECIMAL .021 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018075 - Sandvik AB
Sandviken, Sweden
Drill Bit
018075
Drill Bit 018075
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 1 INCH OVERALL LENGTH 1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #75 DRILL DIAMETER - DECIMAL .021 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 1 INCH OVERALL LENGTH
  • 1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS
  • DRILL DIAMETER #75
  • DRILL DIAMETER - DECIMAL .021
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018075
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #75
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.106 inch (2.7 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Stepped Cone Drill - 59003T - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
1/4 X 1/4 X 1 X 3 - 2F RH CARBIDE - 0224T00410003 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details