Sandvik AB Drill Bit 018019

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #19 DRILL DIAMETER - DECIMAL .166 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #19 DRILL DIAMETER - DECIMAL .166 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018019 - Sandvik AB
Sandviken, Sweden
Drill Bit
018019
Drill Bit 018019
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #19 DRILL DIAMETER - DECIMAL .166 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 3-1/4 INCH OVERALL LENGTH
  • 2-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS
  • DRILL DIAMETER #19
  • DRILL DIAMETER - DECIMAL .166
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018019
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #19
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Auger Drill Bit - 53444 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details
1/4 X 1/4 X 3/8 X 1-1/8 X 4 - 2F RH - 0235T00403754.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details