Sandvik AB Drill Bit 017930

Description
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 1-1/8 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #30 POINT ANGLE - UOM DEG TS52 MODEL
Description
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 1-1/8 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #30 POINT ANGLE - UOM DEG TS52 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 017930 - Sandvik AB
Sandviken, Sweden
Drill Bit
017930
Drill Bit 017930
SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 1-1/8 INCH FLUTE LENGTH THREADED HEX SHANK TYPE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #30 POINT ANGLE - UOM DEG TS52 MODEL
  • SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 1-1/8 INCH FLUTE LENGTH
  • THREADED HEX SHANK TYPE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER #30
  • DRILL DIAMETER - DECIMAL .1285
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #30
  • POINT ANGLE - UOM DEG
  • TS52 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 017930
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type SPLIT POINT
Designation #30
Shank Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.248 inch (6.3 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Auger Drill Bit - 53404 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.875 inch (22.2 mm)
View Details
2 suppliers
3/8 X 3/8 X 1 X 2-1/2 - 3F RH BALL CARBIDE - 0314T006100025B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details