Sandvik AB Drill Bit 016484

Description
" JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 117 MM OVERALL LENGTH 75 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 8.4 MM DRILL DIAMETER IN MM 8.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "
Description
" JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 117 MM OVERALL LENGTH 75 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 8.4 MM DRILL DIAMETER IN MM 8.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016484 - Sandvik AB
Sandviken, Sweden
Drill Bit
016484
Drill Bit 016484
" JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 117 MM OVERALL LENGTH 75 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 8.4 MM DRILL DIAMETER IN MM 8.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "

"

  • JOBBERS LENGTH SPLIT POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 117 MM OVERALL LENGTH
  • 75 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 8.4 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM
  • PACKAGE 6 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 8.4 MM
  • DRILL DIAMETER IN MM 8.4
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2ACO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016484
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.331 inch (8.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Auger Drill Bit - 53718 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details
2 suppliers
5/8 X 5/8 X 3/4 X 3 - 2F RH CARBIDE - 0235T21007503 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details