Sandvik AB Drill Bit 016472

Description
" JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 109 MM OVERALL LENGTH 69 MM FLUTE LENGTH STRAIGHT SHANK TYPE 7.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 7.2 MM DRILL DIAMETER IN MM 7.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "
Description
" JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 109 MM OVERALL LENGTH 69 MM FLUTE LENGTH STRAIGHT SHANK TYPE 7.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 7.2 MM DRILL DIAMETER IN MM 7.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016472 - Sandvik AB
Sandviken, Sweden
Drill Bit
016472
Drill Bit 016472
" JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 109 MM OVERALL LENGTH 69 MM FLUTE LENGTH STRAIGHT SHANK TYPE 7.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 7.2 MM DRILL DIAMETER IN MM 7.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "

"

  • JOBBERS LENGTH SPLIT POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 109 MM OVERALL LENGTH
  • 69 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 7.2 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 7.2 MM
  • DRILL DIAMETER IN MM 7.2
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2ACO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016472
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.283 inch (7.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.181 inch (4.6 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bit - 53121 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.391 inch (9.9 mm)
View Details
2 suppliers
3/4 X 3/4 X 1 X 2-1/2 X 6 - 2FL RH CARBIDE - 0235T21210006.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details