Sandvik AB Drill Bit 016422

Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 53 MM OVERALL LENGTH 27 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 2.2 MM DRILL DIAMETER IN MM 2.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "
Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 53 MM OVERALL LENGTH 27 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 2.2 MM DRILL DIAMETER IN MM 2.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016422 - Sandvik AB
Sandviken, Sweden
Drill Bit
016422
Drill Bit 016422
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 53 MM OVERALL LENGTH 27 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 2.2 MM DRILL DIAMETER IN MM 2.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "

"

  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 53 MM OVERALL LENGTH
  • 27 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2.2 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 2.2 MM
  • DRILL DIAMETER IN MM 2.2
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2ACO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016422
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.087 inch (2.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-123 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
#20 Carbide Drill x 1/2
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details