Sandvik AB Drill Bit 016417

Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 43 MM OVERALL LENGTH 20 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.7 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1.7 MM DRILL DIAMETER IN MM 1.7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "
Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 43 MM OVERALL LENGTH 20 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.7 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1.7 MM DRILL DIAMETER IN MM 1.7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016417 - Sandvik AB
Sandviken, Sweden
Drill Bit
016417
Drill Bit 016417
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 43 MM OVERALL LENGTH 20 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.7 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1.7 MM DRILL DIAMETER IN MM 1.7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "

"

  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 43 MM OVERALL LENGTH
  • 20 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1.7 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 1.7 MM
  • DRILL DIAMETER IN MM 1.7
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2ACO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016417
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.067 inch (1.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749048 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bit - 53128 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
5/8 X 5/8 X 1-1/4 X 3-1/2 - 2F RH CARBIDE - 0235T210125035 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details