Precision Cutting Tools, Inc. 5/8 X 5/8 X 1-1/4 X 3-1/2 - 2F RH CARBIDE 0235T210125035

Description
5/8 X 5/8 X 1-1/4 X 3-1/2 - 2F RH CARBIDE
Datasheet
Description
5/8 X 5/8 X 1-1/4 X 3-1/2 - 2F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 X 5/8 X 1-1/4 X 3-1/2 - 2F RH CARBIDE - 0235T210125035 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 X 5/8 X 1-1/4 X 3-1/2 - 2F RH CARBIDE
0235T210125035
5/8 X 5/8 X 1-1/4 X 3-1/2 - 2F RH CARBIDE 0235T210125035
5/8 X 5/8 X 1-1/4 X 3-1/2 - 2F RH CARBIDE

5/8 X 5/8 X 1-1/4 X 3-1/2 - 2F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0235T210125035
Product Name 5/8 X 5/8 X 1-1/4 X 3-1/2 - 2F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Wood Spade Bit - 33L-7/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details
1 X 1 X 3 X 6 - 2F RH BALL END CARBIDE - 0235T01630006B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details