Sandvik AB Drill Bit 016300

Description
" JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 133 MM OVERALL LENGTH 87 MM FLUTE LENGTH STRAIGHT SHANK TYPE 10 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 10 MM DRILL DIAMETER IN MM 10 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "
Description
" JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 133 MM OVERALL LENGTH 87 MM FLUTE LENGTH STRAIGHT SHANK TYPE 10 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 10 MM DRILL DIAMETER IN MM 10 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016300 - Sandvik AB
Sandviken, Sweden
Drill Bit
016300
Drill Bit 016300
" JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 133 MM OVERALL LENGTH 87 MM FLUTE LENGTH STRAIGHT SHANK TYPE 10 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 10 MM DRILL DIAMETER IN MM 10 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "

"

  • JOBBERS LENGTH SPLIT POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 133 MM OVERALL LENGTH
  • 87 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 10 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM
  • PACKAGE 6 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 10 MM
  • DRILL DIAMETER IN MM 10
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2ACO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016300
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.394 inch (10.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.063 inch (1.6 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-7091 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details