Sandvik AB Drill Bit 016268

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 53 MM OVERALL LENGTH 27 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 2.35 MM DRILL DIAMETER IN MM 2.35 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 53 MM OVERALL LENGTH 27 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 2.35 MM DRILL DIAMETER IN MM 2.35 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016268 - Sandvik AB
Sandviken, Sweden
Drill Bit
016268
Drill Bit 016268
" JOBBERS LENGTH TYPE HSS MATERIAL 53 MM OVERALL LENGTH 27 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 2.35 MM DRILL DIAMETER IN MM 2.35 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 53 MM OVERALL LENGTH
  • 27 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN
  • CUT MATERIAL IRON, STEEL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 2.35 MM
  • DRILL DIAMETER IN MM 2.35
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2A MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016268
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.093 inch (2.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits - 213269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.228 inch (5.8 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details