Sandvik AB Drill Bit 016261

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 43 MM OVERALL LENGTH 20 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.65 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1.65 MM DRILL DIAMETER IN MM 1.65 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 43 MM OVERALL LENGTH 20 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.65 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1.65 MM DRILL DIAMETER IN MM 1.65 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016261 - Sandvik AB
Sandviken, Sweden
Drill Bit
016261
Drill Bit 016261
" JOBBERS LENGTH TYPE HSS MATERIAL 43 MM OVERALL LENGTH 20 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.65 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1.65 MM DRILL DIAMETER IN MM 1.65 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 43 MM OVERALL LENGTH
  • 20 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1.65 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 1.65 MM
  • DRILL DIAMETER IN MM 1.65
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2A MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016261
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.065 inch (1.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238490 - RS Components, Ltd.
Specs
Diameter 1.260 inch (32.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Hole Saw - 31540 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/4 X 3/4 X 2-1/4 X 5 - 3F RH CARBIDE - 0314T61222505 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details