Sandvik AB Drill Bit 016252

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 28 MM OVERALL LENGTH 9 MM FLUTE LENGTH STRAIGHT SHANK TYPE 0.75 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 0.75 MM DRILL DIAMETER IN MM .75 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 28 MM OVERALL LENGTH 9 MM FLUTE LENGTH STRAIGHT SHANK TYPE 0.75 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 0.75 MM DRILL DIAMETER IN MM .75 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016252 - Sandvik AB
Sandviken, Sweden
Drill Bit
016252
Drill Bit 016252
" JOBBERS LENGTH TYPE HSS MATERIAL 28 MM OVERALL LENGTH 9 MM FLUTE LENGTH STRAIGHT SHANK TYPE 0.75 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 0.75 MM DRILL DIAMETER IN MM .75 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 28 MM OVERALL LENGTH
  • 9 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.75 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 0.75 MM
  • DRILL DIAMETER IN MM .75
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2A MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016252
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.030 inch (0.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saw Arbor - 31660 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.438 inch (11.1 mm)
View Details
1/8 X 1/8 X 1 X 3 - 2F RH BALL END CARBIDE - 0235T00210003B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details