Sandvik AB Drill Bit 016248

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 20 MM OVERALL LENGTH 5 MM FLUTE LENGTH STRAIGHT SHANK TYPE 0.48 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 0.48 MM DRILL DIAMETER IN MM .48 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 20 MM OVERALL LENGTH 5 MM FLUTE LENGTH STRAIGHT SHANK TYPE 0.48 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 0.48 MM DRILL DIAMETER IN MM .48 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016248 - Sandvik AB
Sandviken, Sweden
Drill Bit
016248
Drill Bit 016248
" JOBBERS LENGTH TYPE HSS MATERIAL 20 MM OVERALL LENGTH 5 MM FLUTE LENGTH STRAIGHT SHANK TYPE 0.48 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 0.48 MM DRILL DIAMETER IN MM .48 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 20 MM OVERALL LENGTH
  • 5 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.48 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 0.48 MM
  • DRILL DIAMETER IN MM .48
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2A MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016248
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.019 inch (0.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.067 inch (1.7 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saw - 31568 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/16 X 3/16 X 5/8 X 2 - 2F RH BALL END CARBIDE - 0235T00306252B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details