Sandvik AB Drill Bit 016064

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 101 MM OVERALL LENGTH 63 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 6.4 MM DRILL DIAMETER IN MM 6.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 101 MM OVERALL LENGTH 63 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 6.4 MM DRILL DIAMETER IN MM 6.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016064 - Sandvik AB
Sandviken, Sweden
Drill Bit
016064
Drill Bit 016064
" JOBBERS LENGTH TYPE HSS MATERIAL 101 MM OVERALL LENGTH 63 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 6.4 MM DRILL DIAMETER IN MM 6.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 101 MM OVERALL LENGTH
  • 63 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 6.4 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 6.4 MM
  • DRILL DIAMETER IN MM 6.4
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2A MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016064
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.252 inch (6.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.146 inch (3.7 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bit - 53120 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Shank Straight
Cutting Length 3.62 inch (92 mm)
View Details
2 suppliers
3/4 X 3/4 X 1-1/2 X 4 - 2F RH CARBIDE - 0235T21215004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details