Sandvik AB Drill Bit 016029

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 61 MM OVERALL LENGTH 33 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 2.9 MM DRILL DIAMETER IN MM 2.9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 61 MM OVERALL LENGTH 33 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 2.9 MM DRILL DIAMETER IN MM 2.9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016029 - Sandvik AB
Sandviken, Sweden
Drill Bit
016029
Drill Bit 016029
" JOBBERS LENGTH TYPE HSS MATERIAL 61 MM OVERALL LENGTH 33 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 2.9 MM DRILL DIAMETER IN MM 2.9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 61 MM OVERALL LENGTH
  • 33 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2.9 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 2.9 MM
  • DRILL DIAMETER IN MM 2.9
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2A MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016029
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.114 inch (2.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53407 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.062 inch (27.0 mm)
View Details
1 X 1 X 1-1/4 X 3-3/8 X 6 - 2F RH BALL CARBIDE - 0224T01612506.3B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details