Sandvik AB Drill Bit 015840

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 7-1/8 INCH OVERALL LENGTH 5-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER 5/8 INCH DRILL DIAMETER - DECIMAL .625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/8 POINT ANGLE - UOM DEG QC21P MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 7-1/8 INCH OVERALL LENGTH 5-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER 5/8 INCH DRILL DIAMETER - DECIMAL .625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/8 POINT ANGLE - UOM DEG QC21P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 015840 - Sandvik AB
Sandviken, Sweden
Drill Bit
015840
Drill Bit 015840
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 7-1/8 INCH OVERALL LENGTH 5-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER 5/8 INCH DRILL DIAMETER - DECIMAL .625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/8 POINT ANGLE - UOM DEG QC21P MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 7-1/8 INCH OVERALL LENGTH
  • 5-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 5/8 INCH
  • DRILL DIAMETER - DECIMAL .625
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/8
  • POINT ANGLE - UOM DEG
  • QC21P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 015840
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.625 inch (15.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221620 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Stepped Cone Drill - KTSB14 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
Shank Hex
View Details
2 suppliers
3/16 X 3/16 X 9/16 X 2 - 2F RH BALL CARBIDE - 0224T00305622B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details