Sandvik AB Drill Bit 015835

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 6-5/8 INCH OVERALL LENGTH 4-13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER 35/64 INCH DRILL DIAMETER - DECIMAL .5468 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 35/64 POINT ANGLE - UOM DEG QC21P MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 6-5/8 INCH OVERALL LENGTH 4-13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER 35/64 INCH DRILL DIAMETER - DECIMAL .5468 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 35/64 POINT ANGLE - UOM DEG QC21P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 015835 - Sandvik AB
Sandviken, Sweden
Drill Bit
015835
Drill Bit 015835
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 6-5/8 INCH OVERALL LENGTH 4-13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER 35/64 INCH DRILL DIAMETER - DECIMAL .5468 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 35/64 POINT ANGLE - UOM DEG QC21P MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 6-5/8 INCH OVERALL LENGTH
  • 4-13/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 35/64 INCH
  • DRILL DIAMETER - DECIMAL .5468
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 35/64
  • POINT ANGLE - UOM DEG
  • QC21P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 015835
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.547 inch (13.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216044 - RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
Material Bi-Metal
# of Pieces 1
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bit - 53123 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.422 inch (10.7 mm)
View Details
2 suppliers
3/4 X 3/4 X 2-1/4 X 5 - 2F RH BALL END CARBIDE - 0235T01222505B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details