Sandvik AB Drill Bit 015619

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER S DRILL DIAMETER - DECIMAL .348 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15P MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER S DRILL DIAMETER - DECIMAL .348 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 015619 - Sandvik AB
Sandviken, Sweden
Drill Bit
015619
Drill Bit 015619
" JOBBERS LENGTH TYPE HSS MATERIAL 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER S DRILL DIAMETER - DECIMAL .348 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15P MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 4-7/8 INCH OVERALL LENGTH
  • 3-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER S
  • DRILL DIAMETER - DECIMAL .348
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R15P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 015619
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation S
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bit - 53108 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details
2 suppliers
1/8 X 1/8 X 1/2 X 1-1/2- 2F RH BALL CARBIDE - 0224T002050015B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details