Sandvik AB Drill Bit 015608

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER H DRILL DIAMETER - DECIMAL .266 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15P MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER H DRILL DIAMETER - DECIMAL .266 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 015608 - Sandvik AB
Sandviken, Sweden
Drill Bit
015608
Drill Bit 015608
" JOBBERS LENGTH TYPE HSS MATERIAL 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER H DRILL DIAMETER - DECIMAL .266 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15P MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 4-1/8 INCH OVERALL LENGTH
  • 2-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER H
  • DRILL DIAMETER - DECIMAL .266
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R15P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 015608
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation H
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bit - 53104 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.125 inch (3.2 mm)
View Details
2 suppliers
3/16 X 3/16 X 5/16 X 2 - 2F RH CARBIDE - 0224T60303122 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details