Sandvik AB Drill Bit 015311

Description
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 4-1/4 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER K DRILL DIAMETER - DECIMAL .281 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15CO MODEL
Description
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 4-1/4 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER K DRILL DIAMETER - DECIMAL .281 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 015311 - Sandvik AB
Sandviken, Sweden
Drill Bit
015311
Drill Bit 015311
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 4-1/4 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER K DRILL DIAMETER - DECIMAL .281 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15CO MODEL
  • JOBBERS LENGTH SPLIT POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 4-1/4 INCH OVERALL LENGTH
  • 2-15/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE J
  • COATING BRIGHT FINISHED DIAMETER
  • DRILL DIAMETER K
  • DRILL DIAMETER - DECIMAL .281
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R15CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 015311
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation K
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.02 inch (26 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saw - 31518 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/2 X 1/2 X 5/8 X 2-1/8 X 4 - 3FL RH CARBIDE - 0314T60806254.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details