Sandvik AB Drill Bit 015219

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER S DRILL DIAMETER - DECIMAL .348 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15B MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER S DRILL DIAMETER - DECIMAL .348 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15B MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 015219 - Sandvik AB
Sandviken, Sweden
Drill Bit
015219
Drill Bit 015219
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER S DRILL DIAMETER - DECIMAL .348 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15B MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 4-7/8 INCH OVERALL LENGTH
  • 3-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE B
  • CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL
  • DRILL DIAMETER S
  • DRILL DIAMETER - DECIMAL .348
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R15B MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 015219
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation S
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.110 inch (2.8 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Hole Saw - 31606 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 3F RH CARBIDE - 0337T01007506.3 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details