SanDisk Corp. Memory Card, Microsdxc, Uhs1, 128Gb; Blank Media Flash Memory Type Sandisk SDSQUAR-128G-GN6MA

Description
MEMORY CARD, MICROSDXC, UHS1, 128GB; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:128GB; Product Range:Sandisk Ultra; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD, MICROSDXC, UHS1, 128GB; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:128GB; Product Range:Sandisk Ultra; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card, Microsdxc, Uhs1, 128Gb; Blank Media Flash Memory Type Sandisk - 75AC1926 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Microsdxc, Uhs1, 128Gb; Blank Media Flash Memory Type Sandisk
75AC1926
Memory Card, Microsdxc, Uhs1, 128Gb; Blank Media Flash Memory Type Sandisk 75AC1926
MEMORY CARD, MICROSDXC, UHS1, 128GB; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:128GB; Product Range:Sandisk Ultra; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

MEMORY CARD, MICROSDXC, UHS1, 128GB; Blank Media Flash Memory Type:MicroSDXC Card, UHS-1, Class 10; Memory Capacity:128GB; Product Range:Sandisk Ultra; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 75AC1926
Product Name Memory Card, Microsdxc, Uhs1, 128Gb; Blank Media Flash Memory Type Sandisk
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AM29F016D-150E4C - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 16000 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 16-1004144-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers