The SDSDQAF4-016G-I is a 16GB industrial-grade microSD card designed for embedded storage in demanding environments, featuring a compact form factor and compatibility with SD adapters. It operates from -25°C to 85°C and uses 3D TLC NAND flash with sequential read/write speeds up to 100/50 MB/s, meeting Speed Class 10, U1, and U3 performance ratings. Endurance is rated up to 768 TBW, supported by firmware features including power immunity, read refresh, and health status monitoring. The card is suitable for industrial applications such as surveillance, gateways, and point-of-sale systems.
Memory Cards 16GB 2.7-3.6V 3D microSD Industrial, -25C to 85C Product overview: SDSDQAF4-016G-I from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16GB, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 16GB, 3.6V, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-SDSDQAF4-016G-I can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 501-SDSDQAF4-016G-I |
| Product Name | Industrial 16GB 3.6V Memory IC and Storage Component |
| Memory Category | Flash |