The SanDisk iNAND 8521 Embedded Flash Drive is a 256GB UFS 2.1 storage solution designed for high-performance mobile and thin-and-light compute devices. It features 3D NAND technology, a 2-lane UFS 2.1 interface with Gear3 speed, and a compact 11.5x13x1.0mm package. The device supports field firmware upgrades, secure write protection, multiple RPMB regions, and 5th Gen SmartSLC technology for enhanced endurance and reliability. Built with full vertical integration of controller, NAND, firmware, and assembly by Western Digital, it delivers optimized read and write performance for demanding AI, AR, VR, and 5G-enabled applications.
Universal Flash Storage - UFS 256GB iNAND 8521 UFS 2.1 WD/SD Product overview: SDINDDH4-256G from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-SDINDDH4-256G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 500-SDINDDH4-256G |
| Product Name | 256GB Memory IC and Storage Component |
| Memory Category | Flash |