SanDisk Corp. Memory IC and Storage Component MD2533-D8G-X-P

Description
Flash Memory Drive, CMOS, PBGA115, 12 X 18 MM, 1.40 MM HEIGHT, FBGA-115 Product overview: MD2533-D8G-X-P from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD2533-D8G-X-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Flash Memory Drive, CMOS, PBGA115, 12 X 18 MM, 1.40 MM HEIGHT, FBGA-115 Product overview: MD2533-D8G-X-P from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD2533-D8G-X-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MD2533-D8G-X-P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MD2533-D8G-X-P
Memory IC and Storage Component 774-MD2533-D8G-X-P
Flash Memory Drive, CMOS, PBGA115, 12 X 18 MM, 1.40 MM HEIGHT, FBGA-115 Product overview: MD2533-D8G-X-P from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD2533-D8G-X-P can be used for catalog matching and distributor lookup.

Flash Memory Drive, CMOS, PBGA115, 12 X 18 MM, 1.40 MM HEIGHT, FBGA-115 Product overview: MD2533-D8G-X-P from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD2533-D8G-X-P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 129836-MD2533-D8G-X-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
129836-MD2533-D8G-X-P
Integrated Circuits(ICs) 129836-MD2533-D8G-X-P
Manufacturer: SanDisk Win Source Part Number: 129836-MD2533-D8G-X- P Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Package: 115-LFBGA Manufacturer Device Package: 115-FBGA (12x18) Operating Supply Voltage: 1.65 V ~ 1.95 V, 2.5 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NAND Memory Size: 8G (1G x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: SanDisk
Win Source Part Number: 129836-MD2533-D8G-X-P
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 115-LFBGA
Manufacturer Device Package: 115-FBGA (12x18)
Operating Supply Voltage: 1.65 V ~ 1.95 V, 2.5 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NAND
Memory Size: 8G (1G x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MD2533-D8G-X-P 129836-MD2533-D8G-X-P
Product Name Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash; FLASH, , NAND Flash; FLASH - NAND
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
8-bit 5V 8bit Memory IC and Storage Component - 774-AM29F010B-45EF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; NOR
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers