SAMYOUNG ELECTRONICS CO., LTD. Capacitors TLS450V270M30*30 V

Description
±20% 1.3A@120Hz 10mm 450V 270uF Plugin,D30xL30mm Horn-Type Electrolytic Capacitors ROHS
Description
±20% 1.3A@120Hz 10mm 450V 270uF Plugin,D30xL30mm Horn-Type Electrolytic Capacitors ROHS

Suppliers

Company
Product
Description
Supplier Links
±20% 1.3A@120Hz 10mm 450V 270uF Plugin,D30xL30mm Horn-Type Electrolytic Capacitors ROHS

±20% 1.3A@120Hz 10mm 450V 270uF Plugin,D30xL30mm Horn-Type Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number TLS450V270M30*30 V
Product Name Capacitors
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Film Paper Film Capacitors - 105PSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details