SAMYOUNG ELECTRONICS CO., LTD. Capacitors TLS 450V150 25.4*25

Description
±20% 900mA@120Hz 10mm 450V 150uF Plugin,D25.4xL25mm Horn-Type Electrolytic Capacitors ROHS
Description
±20% 900mA@120Hz 10mm 450V 150uF Plugin,D25.4xL25mm Horn-Type Electrolytic Capacitors ROHS

Suppliers

Company
Product
Description
Supplier Links
±20% 900mA@120Hz 10mm 450V 150uF Plugin,D25.4xL25mm Horn-Type Electrolytic Capacitors ROHS

±20% 900mA@120Hz 10mm 450V 150uF Plugin,D25.4xL25mm Horn-Type Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number TLS 450V150 25.4*25
Product Name Capacitors
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details