SAMYOUNG ELECTRONICS CO., LTD. Capacitors TDA 200V680 25.4*35

Description
±20% 1.69A@120Hz 10mm 200V 680uF Plugin,D25.4xL35mm Horn-Type Electrolytic Capacitors ROHS
Description
±20% 1.69A@120Hz 10mm 200V 680uF Plugin,D25.4xL35mm Horn-Type Electrolytic Capacitors ROHS

Suppliers

Company
Product
Description
Supplier Links
±20% 1.69A@120Hz 10mm 200V 680uF Plugin,D25.4xL35mm Horn-Type Electrolytic Capacitors ROHS

±20% 1.69A@120Hz 10mm 200V 680uF Plugin,D25.4xL35mm Horn-Type Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number TDA 200V680 25.4*35
Product Name Capacitors
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - C11AH390J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details