Samuel Pressure Vessel Group (SPVG) Air Receiver A10047

Description
Note: Tank w/ 6" Base Ring & Platform (15" X 39") Steel Fab is among the largest manufacturers of ASME air receivers in North America. We are a key supplier to most major compressor OEMs and compressor distributors. Our facility has multiple production lines dedicated to pressure vessels ranging from 10” to 72” diameter. We carry a large inventory of standard commercial and industrial air receivers for immediate shipment. In addition to providing standard product, Steel Fab has been fabricating custom vessels since 1933. We have many work stations capable of manufacturing custom products up to 144” in diameter. Efficient Line Production On site Powder Coating Central Geographic Location Major support for Compressed Air OEMs Multiple stocking locations for standard air receivers (USA & Canada) Precision Laser Cutting Computer Radiography Various finishing options including galvanizing All standard air receivers have CRN Fabrication to ABS and USCG standards ASME and SELO (China) certified
Description
Note: Tank w/ 6" Base Ring & Platform (15" X 39") Steel Fab is among the largest manufacturers of ASME air receivers in North America. We are a key supplier to most major compressor OEMs and compressor distributors. Our facility has multiple production lines dedicated to pressure vessels ranging from 10” to 72” diameter. We carry a large inventory of standard commercial and industrial air receivers for immediate shipment. In addition to providing standard product, Steel Fab has been fabricating custom vessels since 1933. We have many work stations capable of manufacturing custom products up to 144” in diameter. Efficient Line Production On site Powder Coating Central Geographic Location Major support for Compressed Air OEMs Multiple stocking locations for standard air receivers (USA & Canada) Precision Laser Cutting Computer Radiography Various finishing options including galvanizing All standard air receivers have CRN Fabrication to ABS and USCG standards ASME and SELO (China) certified

Suppliers

Company
Product
Description
Supplier Links
Air Receiver - A10047 - Samuel Pressure Vessel Group (SPVG)
Marinette, WI, USA
Air Receiver
A10047
Air Receiver A10047
Note: Tank w/ 6" Base Ring & Platform (15" X 39") Steel Fab is among the largest manufacturers of ASME air receivers in North America. We are a key supplier to most major compressor OEMs and compressor distributors. Our facility has multiple production lines dedicated to pressure vessels ranging from 10” to 72” diameter. We carry a large inventory of standard commercial and industrial air receivers for immediate shipment. In addition to providing standard product, Steel Fab has been fabricating custom vessels since 1933. We have many work stations capable of manufacturing custom products up to 144” in diameter. Efficient Line Production On site Powder Coating Central Geographic Location Major support for Compressed Air OEMs Multiple stocking locations for standard air receivers (USA & Canada) Precision Laser Cutting Computer Radiography Various finishing options including galvanizing All standard air receivers have CRN Fabrication to ABS and USCG standards ASME and SELO (China) certified

Note: Tank w/ 6" Base Ring & Platform (15" X 39")

Steel Fab is among the largest manufacturers of ASME air receivers in North America. We are a key supplier to most major compressor OEMs and compressor distributors. Our facility has multiple production lines dedicated to pressure vessels ranging from 10” to 72” diameter. We carry a large inventory of standard commercial and industrial air receivers for immediate shipment.

In addition to providing standard product, Steel Fab has been fabricating custom vessels since 1933. We have many work stations capable of manufacturing custom products up to 144” in diameter.

  • Efficient Line Production
  • On site Powder Coating
  • Central Geographic Location
  • Major support for Compressed Air OEMs
  • Multiple stocking locations for standard air receivers (USA & Canada)
  • Precision Laser Cutting
  • Computer Radiography
  • Various finishing options including galvanizing
  • All standard air receivers have CRN
  • Fabrication to ABS and USCG standards
  • ASME and SELO (China) certified
Supplier's Site

Technical Specifications

  Samuel Pressure Vessel Group (SPVG)
Product Category Storage Tanks and Process Tanks
Product Number A10047
Product Name Air Receiver
Type Air Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Compressed Air Receiver - 660_42x117 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details