Samtech, Inc. Rectangular Cable Assemblies UMPC-06-L-18-P-12.0

Description
6 Position Cable Assembly Rectangular Socket to Cable 1.00' (304.80mm)
Request a Quote Datasheet
Description
6 Position Cable Assembly Rectangular Socket to Cable 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 612-UMPC-06-L-18-P-12.0-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
612-UMPC-06-L-18-P-12.0-ND
Rectangular Cable Assemblies 612-UMPC-06-L-18-P-12.0-ND
6 Position Cable Assembly Rectangular Socket to Cable 1.00' (304.80mm)

6 Position Cable Assembly Rectangular Socket to Cable 1.00' (304.80mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 612-UMPC-06-L-18-P-12.0-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/602-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details