Samtech, Inc. Rectangular Cable Assemblies FFSD-25-D-81.80-01-N

Description
50 Position Cable Assembly Rectangular Socket to Socket 6.82' (2.08m)
Request a Quote Datasheet
Description
50 Position Cable Assembly Rectangular Socket to Socket 6.82' (2.08m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - FFSD-25-D-81.80-01-N-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
FFSD-25-D-81.80-01-N-ND
Rectangular Cable Assemblies FFSD-25-D-81.80-01-N-ND
50 Position Cable Assembly Rectangular Socket to Socket 6.82' (2.08m)

50 Position Cable Assembly Rectangular Socket to Socket 6.82' (2.08m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number FFSD-25-D-81.80-01-N-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
System cable - 706-2500/501-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stability Cables - SV-292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details