Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TEST POINTS
SAMTECH, INC.
BE40B-J-S-2-06 -- TEST POINTS
Samtech, Inc.
Test Points
BE40B-J-S-2-06
Description
REPLACEMENT BLOCK FOR 50 GHZ
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
REPLACEMENT BLOCK FOR 50 GHZ
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Test Points
612-BE40B-J-S-2-06-ND
Test Points
612-BE40B-J-S-2-06-ND
REPLACEMENT BLOCK FOR 50 GHZ
REPLACEMENT BLOCK FOR 50 GHZ
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Test Points
Product Number
612-BE40B-J-S-2-06-ND
Product Name
Test Points
Packaging Method
Bulk
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
PB 1011 Test Jack, PCB Mounting, Ø 2 mm, 10 A
PB 1011
Specs
Type / Mounting
Surface Mount
Rated Current
10 amps
Mtg. Hole Diameter
0.0787 inch (2 mm)
View Details
Keystone Electronics Corp.
SMT Test Point- Compact, Silver-5000 pc Reels
5018
Specs
Type / Mounting
Surface Mount
Packaging Method
Tape Reel; Tape and Reel - 5,000 / 13" reel
View Details
2
suppliers
KOA Speer Electronics, Inc.
Test Points
RCUCTE
Specs
Type / Mounting
Surface Mount
Packaging Method
Digi-Reel®
View Details
RS Components, Ltd.
5006520
View Details