Keystone Electronics Corp. MultiPurpose Test Point, Silver -Red 5010

Description
Part Number: 5010 Color: Red Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5010 Color: Red Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MultiPurpose Test Point, Silver -Red - 5010 - Keystone Electronics Corp.
New Hyde Park, NY, USA
MultiPurpose Test Point, Silver -Red
5010
MultiPurpose Test Point, Silver -Red 5010
Part Number: 5010 Color: Red Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Type: Color Keyed

Part Number: 5010

  • Color: Red
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Color Keyed
Buy Now Datasheet
Test Points - 36-5010-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5010-ND
Test Points 36-5010-ND
"Red PC Test Point, Multipurpose Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"Red PC Test Point, Multipurpose Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet
 - 2042646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test points for mounting an oscilloscope probe etc. The form of the contact allows it to be held onto the circuit for wave soldering. With the type 3, a measurement can be made on a board where the density of the components would not allow this to be performed with a traditional terminal. Colour = Red Hole Diameter = 1.6mm

Test points for mounting an oscilloscope probe etc. The form of the contact allows it to be held onto the circuit for wave soldering. With the type 3, a measurement can be made on a board where the density of the components would not allow this to be performed with a traditional terminal.
Colour = Red
Hole Diameter = 1.6mm

Supplier's Site
 - 1347548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stopwatch, timer, 12/24h clock, lap facility on count up, alarm calendar Count Direction = Up Power Source = Battery Colour/Finish = Silver Battery Size = C Depth = 70mm Height = 90mm Width = 160mm

Stopwatch, timer, 12/24h clock, lap facility on count up, alarm calendar
Count Direction = Up
Power Source = Battery
Colour/Finish = Silver
Battery Size = C
Depth = 70mm
Height = 90mm
Width = 160mm

Supplier's Site
 - 1347547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stopwatch, timer, 12/24h clock, lap facility on count up, alarm calendar Count Direction = Up Power Source = Battery Colour/Finish = Silver Battery Size = C Depth = 70mm Height = 90mm Width = 160mm

Stopwatch, timer, 12/24h clock, lap facility on count up, alarm calendar
Count Direction = Up
Power Source = Battery
Colour/Finish = Silver
Battery Size = C
Depth = 70mm
Height = 90mm
Width = 160mm

Supplier's Site
Test and Measurement -Test Points - 5010 - Win Source Electronics
Laguna Hills, CA, United States
Test and Measurement -Test Points
5010
Test and Measurement -Test Points 5010
Manufacturer: Keystone Electronics Category: Test and Measurement -Test Points Series: THM Package: Bulk Product Status: Active Type: PC Test Point, Multipurpose Mounting Type: Through Hole Color: Red Hole Diameter: 0.063" (1.60mm) Size / Dimension: 0.125" Dia x 0.320" L (3.18mm x 8.13mm)

Manufacturer: Keystone Electronics
Category: Test and Measurement -Test Points
Series: THM
Package: Bulk
Product Status: Active
Type: PC Test Point, Multipurpose
Mounting Type: Through Hole
Color: Red
Hole Diameter: 0.063" (1.60mm)
Size / Dimension: 0.125" Dia x 0.320" L (3.18mm x 8.13mm)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Test Points Test Points Test Points Test Points Test Points
Product Number 5010 36-5010-ND 2042646 1347548 5010
Product Name MultiPurpose Test Point, Silver -Red Test Points Test and Measurement -Test Points
Type / Mounting Thru-Hole Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Loop Type THM Test Point - 4953 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
Vertical PCB Test Jack-Red - 6037 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers
SMT Test Point- Micro Mini, Silver-5000 pc Reels - 5017 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 5,000 / 13" reel
View Details
2 suppliers
Miniature THM Test Point -Orange - 5003 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
3 suppliers