Samtec Inc. Terminals ZW-50-20-S-D-620-150

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-50-20-S-D-620-150 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 100 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC9131 - Newark, An Avnet Company
Chicago, IL, United States
Header, 100 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC9131
Header, 100 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC9131
HEADER, 100 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 100 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:100Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-50-20-S-D-620-150 41AC9131
Product Name Terminals Header, 100 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Btb Conn, Header, 12Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 82AH5162 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - B5740-106-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details