The Header 41AC8819 features 48 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is compatible with various cable mates including SSW, SSQ, and ESW series. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. The product offers gold or tin plating options over nickel, with an operating temperature range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. It is RoHS compliant and lead-free solderable for specific configurations. This header is suitable for applications requiring reliable electrical connections in a compact form factor.
Flexible Board Stacking Header, 0.100 P
HEADER, 48 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:48Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | ZW-48-15-S-S-340-200-LL | 41AC8819 |
| Product Name | Terminals | Header, 48 Contacts, 1 Rows, 2.54Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |