Samtec Inc. Terminals ZW-32-11-G-D-520-200

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-32-11-G-D-520-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 64 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC8310 - Newark, An Avnet Company
Chicago, IL, United States
Header, 64 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC8310
Header, 64 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC8310
HEADER, 64 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 64 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-32-11-G-D-520-200 41AC8310
Product Name Terminals Header, 64 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV10605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details