Samtec Inc. Terminals ZW-30-13-L-D-915-200

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-30-13-L-D-915-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 60 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC8156 - Newark, An Avnet Company
Chicago, IL, United States
Header, 60 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC8156
Header, 60 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC8156
HEADER, 60 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 60 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-30-13-L-D-915-200 41AC8156
Product Name Terminals Header, 60 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102159-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Insulated Tip Jack-White - 6030 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
Headers & Wire Housings - G125-FV12005F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details