Samtec Inc. Terminals ZW-30-10-S-D-540-200

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-30-10-S-D-540-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 60 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC8095 - Newark, An Avnet Company
Chicago, IL, United States
Header, 60 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC8095
Header, 60 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC8095
HEADER, 60 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 60 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-30-10-S-D-540-200 41AC8095
Product Name Terminals Header, 60 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Connector, Din 41612, Header, 32Pos; Product Range Amphenol Communications Solutions - 66W5470 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold Plated Contacts
Number of Contacts 32
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details