Samtec Inc. Terminals ZW-25-19-G-D-562-375

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 50 Contacts, 2 Rows, 2.54mm from the Samtec product range features a pitch spacing of 2.54mm and is designed for through-hole mounting. It is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals. The contact plating options include gold or tin over nickel, with a RoHS compliant designation. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. This product is suitable for applications requiring reliable electrical connections and is compatible with various cable mates. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 50 Contacts, 2 Rows, 2.54mm from the Samtec product range features a pitch spacing of 2.54mm and is designed for through-hole mounting. It is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals. The contact plating options include gold or tin over nickel, with a RoHS compliant designation. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. This product is suitable for applications requiring reliable electrical connections and is compatible with various cable mates. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-25-19-G-D-562-375 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 50 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC7902 - Newark, An Avnet Company
Chicago, IL, United States
Header, 50 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC7902
Header, 50 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC7902
HEADER, 50 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 50 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-25-19-G-D-562-375 41AC7902
Product Name Terminals Header, 50 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5743-216-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details