Samtec Inc. Terminals ZW-24-20-T-D-762-126

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-24-20-T-D-762-126 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 48 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC7654 - Newark, An Avnet Company
Chicago, IL, United States
Header, 48 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC7654
Header, 48 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC7654
HEADER, 48 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 48 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-24-20-T-D-762-126 41AC7654
Product Name Terminals Header, 48 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102160-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
TO-3 Socket-Chasis Mount.090
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
16+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details